Status: | Unknown |
---|---|
Series: | T521 Series |
RoHS: | Unknown |
Kit Contents | 160 Values each of 10 Pcs 1.5µF to 330µF T521 Series High Voltage Polymer Tantalum Capacitors |
---|---|
Product Range | T521 Series |
SVHC | No SVHC (27-Jun-2018) |
Capacitor Kits 10pcs each value High Voltage | Rapid Electronics |
Capacitor Assortment Kit, 1.5Uf-330Uf | Newark Electronics |
CAPACITOR ASSORTMENT KIT, 1.5UF-330UF | element14 |
Capacitor Kit Includes 160Pieces of 1.5uF to 330uF T521 Series High Voltage Polymer Tantalum Capacitors | Avnet America |
Where can I find additional details, specifications and documents for a TAN-ENG-KIT-34?
Additional datasheets, footprints and schematics for TAN-ENG-KIT-34 are listed on our Part Details page. You can also find images and similar parts to TAN-ENG-KIT-34 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAN-ENG-KIT-34 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAN-ENG-KIT-34 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAN-ENG-KIT-34 fall under?
The TAN-ENG-KIT-34 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to TAN-ENG-KIT-34 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAN-ENG-KIT-34 you can contact the distributor directly for product support, shipping queries etc.
Is the TAN-ENG-KIT-34 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAN-ENG-KIT-34 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TAN-ENG-KIT-34.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAN-ENG-KIT-34 often in real-time on the comparison pages.
What if I can't find stock of TAN-ENG-KIT-34?
You can fill out our help required form which you can use to request a quote for TAN-ENG-KIT-34 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.