Status: | Unknown |
---|---|
Series: | KEMET Engineering Kits |
RoHS: | Unknown |
Kit Contents | 17 Pieces of 10µF to 1500µF Low ESR Polymer Tantalum & Aluminium SMD Capacitors |
---|---|
Product Range | KEMET Engineering Kits |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Kits 17 pcs Low ESR Polymer | Rapid Electronics |
TANT AND AL CAP KIT, 10UF TO 1500UF, SMD | Farnell |
Tant & Alum Smd Capacitor Kit, Polymer | Newark Electronics |
TAN ENG KIT 23 170 Piece SMD Capacitor Sample Kit | KEMET TAN ENG KIT 23 | RS Americas |
TANT & ALUM SMD CAPACITOR KIT, POLYMER | element14 |
T5xx & A7xx Low ESR Polymer Tantalum & Aluminum SMD Capacitors Kit 10uf to 1500uf of 170 Pcs | Avnet America |
Where can I find additional details, specifications and documents for a TAN ENG KIT 23?
Additional datasheets, footprints and schematics for TAN ENG KIT 23 are listed on our Part Details page. You can also find images and similar parts to TAN ENG KIT 23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAN ENG KIT 23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAN ENG KIT 23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAN ENG KIT 23 fall under?
The TAN ENG KIT 23 is listed under Electronic & Electrical Components > Capacitors > Capacitor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to TAN ENG KIT 23 when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAN ENG KIT 23 you can contact the distributor directly for product support, shipping queries etc.
Is the TAN ENG KIT 23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAN ENG KIT 23 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TAN ENG KIT 23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAN ENG KIT 23 often in real-time on the comparison pages.
What if I can't find stock of TAN ENG KIT 23?
You can fill out our help required form which you can use to request a quote for TAN ENG KIT 23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.