Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 75mm |
External Width - Metric | 130mm |
External Depth - Metric | 130mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | - |
External Width - Imperial | - |
External Depth - Imperial | - |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a TAM 131308 ENCLOSURE?
Additional datasheets, footprints and schematics for TAM 131308 ENCLOSURE are listed on our Part Details page. You can also find images and similar parts to TAM 131308 ENCLOSURE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAM 131308 ENCLOSURE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAM 131308 ENCLOSURE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAM 131308 ENCLOSURE fall under?
The TAM 131308 ENCLOSURE is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to TAM 131308 ENCLOSURE when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAM 131308 ENCLOSURE you can contact the distributor directly for product support, shipping queries etc.
Is the TAM 131308 ENCLOSURE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAM 131308 ENCLOSURE have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAM 131308 ENCLOSURE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAM 131308 ENCLOSURE often in real-time on the comparison pages.
What if I can't find stock of TAM 131308 ENCLOSURE?
You can fill out our help required form which you can use to request a quote for TAM 131308 ENCLOSURE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.