Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
No stock
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.2ohm |
Manufacturer Size Code | W |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 1.2µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
CAP, 4.7µF, 25V, 10%, 2312, SMD | Farnell |
Where can I find additional details, specifications and documents for a TAJW475K025R?
Additional datasheets, footprints and schematics for TAJW475K025R are listed on our Part Details page. You can also find images and similar parts to TAJW475K025R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJW475K025R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJW475K025R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJW475K025R fall under?
The TAJW475K025R is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJW475K025R when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJW475K025R you can contact the distributor directly for product support, shipping queries etc.
Is the TAJW475K025R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJW475K025R have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TAJW475K025R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJW475K025R often in real-time on the comparison pages.
What if I can't find stock of TAJW475K025R?
You can fill out our help required form which you can use to request a quote for TAJW475K025R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.