Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 33µF |
---|---|
Voltage Rating | 2.5V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.5ohm |
Manufacturer Size Code | S |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 0.7µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tantalum Chip & Radial/Tantalum Chips Rohs Compliant: Yes |Kyocera Avx TAJS336K002RNJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 33 uF, 2.5 V, ± 10%, -55 °C, 125 °C, 1206 [3216-12 Metric] | Avnet America |
Conventional MnO2,33 uF,2.5 V | AVX TAJS336K002RNJ | RS Americas |
CAP, 33µF, 2.5V, 10%, 1206, SMD | Farnell |
Surface Mount Tantalum Capacitor, 33 uF, 2.5 V, � 10%, -55 �C, 125 �C, 1206 [3216-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJS336K002RNJ?
Additional datasheets, footprints and schematics for TAJS336K002RNJ are listed on our Part Details page. You can also find images and similar parts to TAJS336K002RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJS336K002RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJS336K002RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJS336K002RNJ fall under?
The TAJS336K002RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJS336K002RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJS336K002RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJS336K002RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJS336K002RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for TAJS336K002RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJS336K002RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJS336K002RNJ?
You can fill out our help required form which you can use to request a quote for TAJS336K002RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.