Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 68µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.8ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 2.7µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, 68 uF, 4 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Conventional MnO2,68 uF,4 V | AVX TAJB686K004RNJ | RS Americas |
68UF 4V 10% B | TTI Europe |
CAP, 68µF, 4V, 10%, SMD | Farnell |
Surface Mount Tantalum Capacitor, 68 uF, 4 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB686K004RNJ?
Additional datasheets, footprints and schematics for TAJB686K004RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB686K004RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB686K004RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB686K004RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB686K004RNJ fall under?
The TAJB686K004RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB686K004RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB686K004RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB686K004RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB686K004RNJ have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for TAJB686K004RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB686K004RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB686K004RNJ?
You can fill out our help required form which you can use to request a quote for TAJB686K004RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.