Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Environmental Protection | IP67 |
---|---|
Conductor Material | Copper Alloy |
ケーブル出口角度 | Right Angle |
Cable Jacket Color | Violet |
Connector Color | Black |
Keying | B |
Number of Positions | 2 |
Configuration | Single Ended |
Contact Current Rating | 4A |
Overall Outside Cable Diameter | 8mm |
Cable Assembly Length | 8000mm |
Wire Size | 22AWG |
Operating Voltage | 250VDC, 250VAC |
Housing Material | PA66+25GF |
Industrial Protocols | PROFIBUS |
M8/M12 Application Type | Industrial Fieldbus |
Packaging Quantity | 1 |
Packaging Method | Bag |
Cable Type | PUR |
Shielded | Yes |
LED | Without |
Cable Assembly Type | M12 Pigtail |
Product Type | Cable Assembly |
Connector Type | Receptacle |
Assembly Type | Overmolded |
M12B2-FR-PUR TORSION-8.0M Cable Assembly Type: M12 Pigtail Number of Positions: 2 Cable Assembly Length: 8 m M8/M12 Application Type: Industrial Fieldbus Industrial Protocols: PROFIBUS M12 Pigtail 8 m Industrial Fieldbus | Fieldbus & Profibus M12B 2Pos Pur Torsion | Part Number: TAB62446501-080 | Internal Number: TAB62446501-080 | TE Connectivity | TE Store |
Sensor Cord, 2P M12 Rcpt-Free End, 26.2 | Newark Electronics |
Cable Assembly PUR 8m 22AWG 2POS RA M12 Circular RCP Bag | Avnet America |
Cable Assembly, M12B2-FR-PUR TORSION-8.0M | TE Connectivity TAB62446501-080 | RS Americas |
Where can I find additional details, specifications and documents for a TAB62446501-080?
Additional datasheets, footprints and schematics for TAB62446501-080 are listed on our Part Details page. You can also find images and similar parts to TAB62446501-080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAB62446501-080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAB62446501-080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAB62446501-080 fall under?
The TAB62446501-080 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to TAB62446501-080 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAB62446501-080 you can contact the distributor directly for product support, shipping queries etc.
Is the TAB62446501-080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAB62446501-080 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAB62446501-080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAB62446501-080 often in real-time on the comparison pages.
What if I can't find stock of TAB62446501-080?
You can fill out our help required form which you can use to request a quote for TAB62446501-080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.