Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$47.42
ケーブル出口角度 | Straight |
---|---|
Cable Jacket Color | Violet |
Connector Color | Black |
Conductor Material | Copper Alloy |
Environmental Protection | IP67 |
Number of Positions | 5 |
Keying | A |
Configuration | Single Ended |
Contact Current Rating | 4A |
Cable Assembly Length | 8000mm |
Overall Outside Cable Diameter | 6.9mm |
Wire Size | 22 – 24AWG |
Operating Voltage | 60VDC, 60VAC |
Housing Material | PA66+25GF |
Industrial Protocols | DeviceNet |
M8/M12 Application Type | Industrial Fieldbus |
Packaging Quantity | 1 |
Packaging Method | Bag |
Cable Type | PUR |
Shielded | Yes |
LED | Without |
Cable Assembly Type | M12 Pigtail |
Product Type | Cable Assembly |
Connector Type | Receptacle |
Assembly Type | Overmolded |
Sensor Cables/Actuator Cables M12A5-FS-PUR-8.0M | Rapid Electronics |
SENSOR CORD, 5P M12 RCPT-FREE END, 8M | Farnell |
Sensor Cord, 5P M12 Rcpt-Free End, 26.2 | Newark Electronics |
Cable Assembly PUR 8m 24 to 22AWG 5POS M12 Circular RCP Bag | Avnet America |
Cable Assembly, M12A5-FS-PUR-8.0M | TE Connectivity TAA753A5501-080 | RS Americas |
Where can I find additional details, specifications and documents for a TAA753A5501-080?
Additional datasheets, footprints and schematics for TAA753A5501-080 are listed on our Part Details page. You can also find images and similar parts to TAA753A5501-080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAA753A5501-080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAA753A5501-080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAA753A5501-080 fall under?
The TAA753A5501-080 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to TAA753A5501-080 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAA753A5501-080 you can contact the distributor directly for product support, shipping queries etc.
Is the TAA753A5501-080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAA753A5501-080 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for TAA753A5501-080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAA753A5501-080 often in real-time on the comparison pages.
What if I can't find stock of TAA753A5501-080?
You can fill out our help required form which you can use to request a quote for TAA753A5501-080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.