Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Color | Black |
---|---|
Cable Jacket Color | Red |
Conductor Material | Copper Alloy |
Environmental Protection | IP67 |
Keying | A |
Number of Positions | 4 |
Configuration | Double Ended |
Contact Current Rating | 4A |
Wire Size | 20 – 22AWG |
Cable Assembly Length | 4000mm |
Overall Outside Cable Diameter | 7.7mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | PA66+25GF |
Industrial Protocols | CC-link |
M8/M12 Application Type | Industrial Fieldbus |
Packaging Quantity | 5 |
Packaging Method | Bag |
Assembly Type | Overmolded |
Product Type | Cable Assembly |
LED | Without |
Cable Type | PVC |
Shielded | Yes |
Connector Type | Plug/Receptacle |
Cable Assembly Type | M12 to M12 |
Sensor Cord, 4P M12 Plug-M12 Rcpt, 13.1 | Newark Electronics |
Cable Assembly PVC 4m 22 to 20AWG 4POS M12 Circular to 4POS M12 Circular PL-RCP Bag | Avnet America |
Cable Assembly, M12A4-MS-FS-PVC-4.0M | TE Connectivity TAA545B1411-040 | RS Americas |
Where can I find additional details, specifications and documents for a TAA545B1411-040?
Additional datasheets, footprints and schematics for TAA545B1411-040 are listed on our Part Details page. You can also find images and similar parts to TAA545B1411-040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAA545B1411-040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAA545B1411-040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAA545B1411-040 fall under?
The TAA545B1411-040 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to TAA545B1411-040 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAA545B1411-040 you can contact the distributor directly for product support, shipping queries etc.
Is the TAA545B1411-040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAA545B1411-040 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAA545B1411-040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAA545B1411-040 often in real-time on the comparison pages.
What if I can't find stock of TAA545B1411-040?
You can fill out our help required form which you can use to request a quote for TAA545B1411-040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.