Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Side Connector | 4mm Banana Plug, Shrouded |
---|---|
Probe Side Connector | Flexible Cord Probe |
Current Range Max | 3kA |
Current Range Min | 30A |
For Use With | DMM and Clamp Meters |
RoHS Compliant | Yes |
Universal Flex Clamp Probe Accessory 18 | RS |
Current Probe, Ac, Multimeter | Newark Electronics |
Where can I find additional details, specifications and documents for a TA74?
Additional datasheets, footprints and schematics for TA74 are listed on our Part Details page. You can also find images and similar parts to TA74 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA74 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA74 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA74 fall under?
The TA74 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to TA74 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA74 you can contact the distributor directly for product support, shipping queries etc.
Is the TA74 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TA74 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for TA74.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA74 often in real-time on the comparison pages.
What if I can't find stock of TA74?
You can fill out our help required form which you can use to request a quote for TA74 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.