Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.99
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 8mm |
Insulator Colour | Black Red |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
FLIR Universal CAT IV Insulated Alligator Test Probe Clips 10A Black, Red | Distrelec |
CONN, ALLIGATOR CLIP, 10A, 8MM, BLK/RED | element14 |
Universal CAT IV Insulated Alligator Tes | RS |
Cat Iv Insultated Alligator Probes |Flir TA70 | Newark Electronics |
Where can I find additional details, specifications and documents for a TA70?
Additional datasheets, footprints and schematics for TA70 are listed on our Part Details page. You can also find images and similar parts to TA70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA70 fall under?
The TA70 is listed under FLIR Parts.
Can I view similar or alternative parts?
You can view similar parts to TA70 when available in the FLIR Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA70 you can contact the distributor directly for product support, shipping queries etc.
Is the TA70 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA70 have stock available?
Authorised distributors including RS Americas, Distrelec, element14, Farnell and RS have stock available or on a lead time for TA70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA70 often in real-time on the comparison pages.
What if I can't find stock of TA70?
You can fill out our help required form which you can use to request a quote for TA70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.