Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$348.42
Meter Side Connector | BNC Jack |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 3A |
Current Range Min | 30A |
For Use With | Pico Technology Oscilloscopes Recorders & Data Loggers |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Pico Technology Flex current probe 30/300/3000 A, 30 ... 3 kA | Distrelec |
Flex current probe 30/300/3000A AC, BNC | RS |
Ac Current Probe, 3Ka, Osc/Logger | Newark Electronics |
TA326 Flex current probe 30/300/3000 A AC BNC | Pico Technology TA326 | RS Americas |
AC CURRENT PROBE, 3KA, OSC/LOGGER | element14 |
Where can I find additional details, specifications and documents for a TA326?
Additional datasheets, footprints and schematics for TA326 are listed on our Part Details page. You can also find images and similar parts to TA326 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA326 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA326 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA326 fall under?
The TA326 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to TA326 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA326 you can contact the distributor directly for product support, shipping queries etc.
Is the TA326 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA326 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TA326.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA326 often in real-time on the comparison pages.
What if I can't find stock of TA326?
You can fill out our help required form which you can use to request a quote for TA326 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.