Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 5mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 31.2mm |
Width | 12.7mm |
Height | 3.2mm |
RoHS Compliant | Yes |
Cable Tie Mounts Tie Mnt Tie Anchor #10 Screw (M5) | Sager |
Cable Tie Mount, Nylon, Natural, 31.2L X 12.7Mm W | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Natural | Avnet America |
Tie Mount, Tie Anchor, #10 Screw (M5), 1.23"L X .5"W, Natural Nylon | Panduit TA2-C | RS Americas |
Mount, Cable Tie | Carlton-Bates |
Where can I find additional details, specifications and documents for a TA2-C?
Additional datasheets, footprints and schematics for TA2-C are listed on our Part Details page. You can also find images and similar parts to TA2-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA2-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA2-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA2-C fall under?
The TA2-C is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to TA2-C when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA2-C you can contact the distributor directly for product support, shipping queries etc.
Is the TA2-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TA2-C have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America, RS Americas and Carlton-Bates have stock available or on a lead time for TA2-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA2-C often in real-time on the comparison pages.
What if I can't find stock of TA2-C?
You can fill out our help required form which you can use to request a quote for TA2-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.