Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 107mm |
External Width - Metric | 239mm |
External Depth - Metric | 289mm |
IP Rating | IP65 |
Body Colour | Grey Transparent |
NEMA Rating | - |
External Height - Imperial | - |
External Width - Imperial | - |
External Depth - Imperial | - |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a TA 292411T ENCLOSURE?
Additional datasheets, footprints and schematics for TA 292411T ENCLOSURE are listed on our Part Details page. You can also find images and similar parts to TA 292411T ENCLOSURE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA 292411T ENCLOSURE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA 292411T ENCLOSURE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA 292411T ENCLOSURE fall under?
The TA 292411T ENCLOSURE is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to TA 292411T ENCLOSURE when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA 292411T ENCLOSURE you can contact the distributor directly for product support, shipping queries etc.
Is the TA 292411T ENCLOSURE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA 292411T ENCLOSURE have stock available?
There is no stock from authorised distributors for TA 292411T ENCLOSURE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA 292411T ENCLOSURE often in real-time on the comparison pages.
What if I can't find stock of TA 292411T ENCLOSURE?
You can fill out our help required form which you can use to request a quote for TA 292411T ENCLOSURE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.