Status: | Unknown |
---|---|
Series: | T Series |
RoHS: | Compliant |
Prices starting from US$9.64
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.64
|
No stock
|
Buy Now |
Product Range | T Series |
---|---|
Contact Configuration | SPDT |
Switch Operation | Off-None-(On) |
Contact Current AC Max | 16A |
Contact Voltage VAC | 125V |
Illumination Color | Non Illuminated |
RoHS Compliant | Yes |
Rocker Switch, Spdt, 16A, 125Vac, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a TA25F-PLB-B-XGD2?
Additional datasheets, footprints and schematics for TA25F-PLB-B-XGD2 are listed on our Part Details page. You can also find images and similar parts to TA25F-PLB-B-XGD2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA25F-PLB-B-XGD2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA25F-PLB-B-XGD2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA25F-PLB-B-XGD2 fall under?
The TA25F-PLB-B-XGD2 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to TA25F-PLB-B-XGD2 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA25F-PLB-B-XGD2 you can contact the distributor directly for product support, shipping queries etc.
Is the TA25F-PLB-B-XGD2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TA25F-PLB-B-XGD2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TA25F-PLB-B-XGD2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA25F-PLB-B-XGD2 often in real-time on the comparison pages.
What if I can't find stock of TA25F-PLB-B-XGD2?
You can fill out our help required form which you can use to request a quote for TA25F-PLB-B-XGD2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.