Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overload Adjustment Current Min | 4.5A |
---|---|
Overload Adjustment Current Max | 6.5A |
Coil Voltage AC Max | - |
Coil Voltage DC Max | - |
Product Range | - |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Contact Rating | 4.5 - 6.5A |
External Depth | 94mm |
External Length / Height | 94mm |
Frame Size | A9 - A30 |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Resistance | 54.5mohm |
Supply Voltage Max | 500VAC |
Thermal Overload Relay, 3 Pole, 690V | Newark Electronics |
RELAY, OVERLOAD, A9-A30, 4.5-6.5 | element14 |
RELAY, OVERLOAD, 4.5 - 6.5 | Farnell |
Where can I find additional details, specifications and documents for a TA25DU6.5?
Additional datasheets, footprints and schematics for TA25DU6.5 are listed on our Part Details page. You can also find images and similar parts to TA25DU6.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA25DU6.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA25DU6.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA25DU6.5 fall under?
The TA25DU6.5 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TA25DU6.5 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA25DU6.5 you can contact the distributor directly for product support, shipping queries etc.
Is the TA25DU6.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA25DU6.5 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TA25DU6.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA25DU6.5 often in real-time on the comparison pages.
What if I can't find stock of TA25DU6.5?
You can fill out our help required form which you can use to request a quote for TA25DU6.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.