Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Voltage | 2V |
Luminous Intensity | 16mcd |
Display Dots x Lines | 5 x 8 |
Display Size | 60.8mm x 38mm |
Peak Wavelength | 627nm |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
LED Display Type | Dot Matrix |
DISPLAY, DOT MAT., 2.4", RED, ANODE | Farnell |
LED Displays & Accessories HI EFF RED DIFFUSED 5X8 DOT MATRIX | Sager |
Where can I find additional details, specifications and documents for a TA24-11EWA?
Additional datasheets, footprints and schematics for TA24-11EWA are listed on our Part Details page. You can also find images and similar parts to TA24-11EWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA24-11EWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA24-11EWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA24-11EWA fall under?
The TA24-11EWA is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to TA24-11EWA when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA24-11EWA you can contact the distributor directly for product support, shipping queries etc.
Is the TA24-11EWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA24-11EWA have stock available?
Authorised distributors including Farnell and Sager have stock available or on a lead time for TA24-11EWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA24-11EWA often in real-time on the comparison pages.
What if I can't find stock of TA24-11EWA?
You can fill out our help required form which you can use to request a quote for TA24-11EWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.