Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.47
Enclosure Type | Industrial |
---|---|
Enclosure Material | ABS |
External Height - Metric | 98mm |
External Width - Metric | 163mm |
External Depth - Metric | 201mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 3.86" |
External Width - Imperial | 6.42" |
External Depth - Imperial | 7.91" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (12-Jan-2017) |
Flammability Rating | UL 94HB |
Operating Temperature Max | 60°C |
Operating Temperature Min | -40°C |
RAL Number | 7035 |
Where can I find additional details, specifications and documents for a TA 201610 ENCLOSURE?
Additional datasheets, footprints and schematics for TA 201610 ENCLOSURE are listed on our Part Details page. You can also find images and similar parts to TA 201610 ENCLOSURE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA 201610 ENCLOSURE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA 201610 ENCLOSURE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA 201610 ENCLOSURE fall under?
The TA 201610 ENCLOSURE is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to TA 201610 ENCLOSURE when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA 201610 ENCLOSURE you can contact the distributor directly for product support, shipping queries etc.
Is the TA 201610 ENCLOSURE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA 201610 ENCLOSURE have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TA 201610 ENCLOSURE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA 201610 ENCLOSURE often in real-time on the comparison pages.
What if I can't find stock of TA 201610 ENCLOSURE?
You can fill out our help required form which you can use to request a quote for TA 201610 ENCLOSURE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.