Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Voltage | 1.85V |
Luminous Intensity | 26mcd |
Display Dots x Lines | 5 x 7 |
Display Size | 37.65mm x 53mm |
Peak Wavelength | 660nm |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 8.45mm |
External Length / Height | 53.3mm |
External Width | 38.5mm |
LED Display Type | Dot Matrix / Graphic |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Voltage Rating | 1.85V |
LED DISPLAY, DOT MATRIX | Farnell |
Led Dot Matrix Display | Newark Electronics |
LED Displays & Accessories SUPER RED DIFFUSED 5X7 DOT MATRIX | Sager |
KINTA20-11SRWA | Avnet Abacus |
Where can I find additional details, specifications and documents for a TA20-11SRWA?
Additional datasheets, footprints and schematics for TA20-11SRWA are listed on our Part Details page. You can also find images and similar parts to TA20-11SRWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA20-11SRWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA20-11SRWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA20-11SRWA fall under?
The TA20-11SRWA is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to TA20-11SRWA when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA20-11SRWA you can contact the distributor directly for product support, shipping queries etc.
Is the TA20-11SRWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA20-11SRWA have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for TA20-11SRWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA20-11SRWA often in real-time on the comparison pages.
What if I can't find stock of TA20-11SRWA?
You can fill out our help required form which you can use to request a quote for TA20-11SRWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.