Status: | Unknown |
---|---|
Series: | TAI Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$247.97
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
1,505
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
351
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
249
in stock
|
Buy Now | |
Newark Electronics
from US$153.16
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
element14
from US$145.74
|
-
|
Buy Now | |
Carlton-Bates
from US$0.25
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
Sager
from US$0.17
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 4.3mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 19mm |
Width | 9.52mm |
Height | 4.95mm |
Product Range | TAI Series |
SVHC | No SVHC (15-Jan-2018) |
Tie Anchor Mount, #8 Screw BL (M4), | Heilind Electronics |
Cable Tie Mount, Length 19mm, Width 0.37in, Ht 0.19in, Black, Nylon 6.6 | Panduit TA1S8-M0 | RS Americas |
Cable Tie Mount, Nylon 6.6, 9.52Mm, Blk | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Black Bulk | Avnet America |
CABLE TIE MOUNT, NYLON 6.6, 9.52MM, BLK | element14 |
Cable Tie Mount, 0.170 in. OD x 0.06 ft. L, Nylon, Black, 0.18 in. Max Bundle OD | Carlton-Bates |
CABLE TIE MOUNT-SCREW APPLIED | TTI Europe |
Cable Tie Mounts Tie Anchor Mount #8 Screw (M4) BL | Sager |
Where can I find additional details, specifications and documents for a TA1S8-M0?
Additional datasheets, footprints and schematics for TA1S8-M0 are listed on our Part Details page. You can also find images and similar parts to TA1S8-M0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA1S8-M0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA1S8-M0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA1S8-M0 fall under?
The TA1S8-M0 is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to TA1S8-M0 when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA1S8-M0 you can contact the distributor directly for product support, shipping queries etc.
Is the TA1S8-M0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA1S8-M0 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for TA1S8-M0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA1S8-M0 often in real-time on the comparison pages.
What if I can't find stock of TA1S8-M0?
You can fill out our help required form which you can use to request a quote for TA1S8-M0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.