Status: | Unknown |
---|---|
Series: | TAI Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
31,502
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
6,300
in stock
|
Buy Now | |
Electro Enterprises
from US$0.18
|
868
in stock
|
Buy Now | |
element14
from US$126.75
|
6
in stock
|
Buy Now | |
Farnell
from US$215.66
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$183.46
|
1
in stock
|
Buy Now | |
RS Americas
from US$180.66
|
1
in stock
|
Buy Now | |
Relay Specialties
from US$74.95
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Carlton-Bates
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.12
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 4.3mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 19mm |
Width | 9.52mm |
Height | 4.95mm |
Product Range | TAI Series |
SVHC | No SVHC (15-Jan-2018) |
TIE ANCHOR MOUNT, #8 SCREW (M4) | Heilind Electronics |
CABLE TIE MOUNT, NYLON 6.6, 9.52MM, NAT | element14 |
Cable Tie Mount | Newark Electronics |
Mount, Cable Tie, Screw Mount, Ntrl Nylon6/6, 0.38" L, 0.75" W, 0.2" H, M4 Thrd | Panduit TA1S8-M | RS Americas |
PANDUIT | Relay Specialties |
TIE ANCHOR | RS |
Cable Accessories Cable Tie Mount Nylon 6/6 Natural | Avnet America |
Mount, Cable Tie | Carlton-Bates |
TIE ANCHOR MOUNT,#8 SCREW (M4) | TTI Europe |
Cable Tie Mounts TIE ANCHOR#8 HOLE | Sager |
Where can I find additional details, specifications and documents for a TA1S8-M?
Additional datasheets, footprints and schematics for TA1S8-M are listed on our Part Details page. You can also find images and similar parts to TA1S8-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA1S8-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA1S8-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA1S8-M fall under?
The TA1S8-M is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to TA1S8-M when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA1S8-M you can contact the distributor directly for product support, shipping queries etc.
Is the TA1S8-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA1S8-M have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Electro Enterprises, element14 and Farnell have stock available or on a lead time for TA1S8-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA1S8-M often in real-time on the comparison pages.
What if I can't find stock of TA1S8-M?
You can fill out our help required form which you can use to request a quote for TA1S8-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.