Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
No stock
|
Buy Now | |
TTI Europe
from US$0.25
|
2,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
500
in stock
|
Buy Now | |
element14
from US$34.50
|
425
in stock
|
Buy Now | |
Farnell
from US$36.66
|
298
in stock
|
Buy Now | |
Conrad
from US$0.64
|
174
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
169
in stock
|
Buy Now | |
RS Americas
from US$48.33
|
13
in stock
|
Buy Now | |
Sager
from US$0.32
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 4.3mm |
Mount Colour | Natural |
Mount Material | Nylon (Polyamide) |
Length | 5.1mm |
Width | 19mm |
Height | 5.1mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Length | 9.5mm |
Body Material | Nylon (Polyamide) |
Colour | Natural |
External Length / Height | 5.1mm |
External Width | 19mm |
Fixing Hole Diameter | 4.3mm |
For Use With | Panduits Nylon Cable Ties |
Material | Nylon |
TIE ANCHOR MOUNTS | TTI Europe |
Tie Anchor Mount, #8 Screw (M4) Rohs Compliant: Yes |Panduit TA1S8-C | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Natural | Avnet America |
ANCHOR MOUNT, SCREW APPLIED, PK100 | element14 |
4-way cable tie entry makes part orientation fast and easy. Small overall size allows for use where space is limited. | Conrad |
Panduit Cable Tie Mount, Natural, Polyamide 6.6, Pack of 100 pieces | Distrelec |
Mount, Cable Tie, Screw Mount, Ntrl Nylon6/6, 0.75" L, 0.38" W, 0.2" H, M4 Thrd | Panduit TA1S8-C | RS Americas |
TIE ANCHOR | RS |
Cable Tie Mounts #8 SCREW MOUNT | Sager |
Where can I find additional details, specifications and documents for a TA1S8-C?
Additional datasheets, footprints and schematics for TA1S8-C are listed on our Part Details page. You can also find images and similar parts to TA1S8-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA1S8-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA1S8-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA1S8-C fall under?
The TA1S8-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to TA1S8-C when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA1S8-C you can contact the distributor directly for product support, shipping queries etc.
Is the TA1S8-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA1S8-C have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TA1S8-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA1S8-C often in real-time on the comparison pages.
What if I can't find stock of TA1S8-C?
You can fill out our help required form which you can use to request a quote for TA1S8-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.