Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.41
|
94
in stock
|
Buy Now | |
Conrad
from US$0.70
|
780
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
384
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
200
in stock
|
Buy Now | |
element14
from US$46.18
|
182
in stock
|
Buy Now | |
Newark Electronics
from US$26.29
|
95
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Carlton-Bates
from US$0.47
|
-
|
Buy Now | |
Sager
from US$0.33
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 5.1mm |
Mount Colour | Natural |
Mount Material | Nylon (Polyamide) |
Length | 5.1mm |
Width | 19mm |
Height | 5.1mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Length | 9.5mm |
Body Material | Nylon (Polyamide) |
Colour | Natural |
External Length / Height | 5.1mm |
External Width | 19mm |
Fixing Hole Diameter | 5.1mm |
For Use With | Panduit Miniature Intermediate & Standard Cable Ties |
Material | Nylon |
4-way cable tie entry makes part orientation fast and easy. Small overall size allows for use where space is limited. | Conrad |
Cable Tie Mount, Length 19mm, Width 0.37in, Ht 0.19in, Natural, Nylon 6.6 | Panduit TA1S10-C | RS Americas |
TIE MOUNT, TIE ANCHOR, #10 SCR | TTI Europe |
ANCHOR MOUNT, SCREW APPLIED, PK100 | element14 |
Anchor Mount, Screw Applied, Pk100 | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Natural | Avnet America |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts TIE ANCHOR | Sager |
Where can I find additional details, specifications and documents for a TA1S10-C?
Additional datasheets, footprints and schematics for TA1S10-C are listed on our Part Details page. You can also find images and similar parts to TA1S10-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA1S10-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA1S10-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA1S10-C fall under?
The TA1S10-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to TA1S10-C when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA1S10-C you can contact the distributor directly for product support, shipping queries etc.
Is the TA1S10-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA1S10-C have stock available?
Authorised distributors including Conrad, RS Americas, TTI Europe, element14 and Newark Electronics have stock available or on a lead time for TA1S10-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA1S10-C often in real-time on the comparison pages.
What if I can't find stock of TA1S10-C?
You can fill out our help required form which you can use to request a quote for TA1S10-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.