Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 30A |
Current Range Min | 2mA |
For Use With | PicoScope Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy % | 1% |
Test Probe Functions | Current |
Test Probe Type | Clamp |
Where can I find additional details, specifications and documents for a TA189 CURRENT PROBE?
Additional datasheets, footprints and schematics for TA189 CURRENT PROBE are listed on our Part Details page. You can also find images and similar parts to TA189 CURRENT PROBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA189 CURRENT PROBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA189 CURRENT PROBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA189 CURRENT PROBE fall under?
The TA189 CURRENT PROBE is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to TA189 CURRENT PROBE when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA189 CURRENT PROBE you can contact the distributor directly for product support, shipping queries etc.
Is the TA189 CURRENT PROBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA189 CURRENT PROBE have stock available?
There is no stock from authorised distributors for TA189 CURRENT PROBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA189 CURRENT PROBE often in real-time on the comparison pages.
What if I can't find stock of TA189 CURRENT PROBE?
You can fill out our help required form which you can use to request a quote for TA189 CURRENT PROBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.