Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$273.86
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 2kA |
Current Range Min | 200A |
For Use With | Pico Technology Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy % | 1% |
Current Probe Range | 1 mA to 2 kA |
Lead Length | 2m |
Test Probe Functions | Current |
Test Probe Type | Clamp |
PROBE, CURRENT, OSCILLOSCOPE | Farnell |
Probe, Current, Oscilloscope | Newark Electronics |
Current probe 200A/2000A AC/DC, BNC | RS |
Current probe 200A/2000A AC/DC, BNC connector | Pico Technology TA167 | RS Americas |
Where can I find additional details, specifications and documents for a TA167?
Additional datasheets, footprints and schematics for TA167 are listed on our Part Details page. You can also find images and similar parts to TA167 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA167 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA167 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA167 fall under?
The TA167 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to TA167 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA167 you can contact the distributor directly for product support, shipping queries etc.
Is the TA167 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA167 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and TestEquity have stock available or on a lead time for TA167.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA167 often in real-time on the comparison pages.
What if I can't find stock of TA167?
You can fill out our help required form which you can use to request a quote for TA167 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.