Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Case Type | Carrying Case |
---|---|
Case Colour | Black |
For Use With | FLIR Clamp Meter & TA72/TA74 Universal Flex Current Probe Accessory |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
TA15 Soft Sided Case for clampmeters | RS |
Universal Soft Sided Case |Flir TA15 | Newark Electronics |
UNIVERSAL SOFT SIDED CASE, BLACK | element14 |
Where can I find additional details, specifications and documents for a TA15?
Additional datasheets, footprints and schematics for TA15 are listed on our Part Details page. You can also find images and similar parts to TA15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA15 fall under?
The TA15 is listed under FLIR Parts.
Can I view similar or alternative parts?
You can view similar parts to TA15 when available in the FLIR Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA15 you can contact the distributor directly for product support, shipping queries etc.
Is the TA15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA15 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for TA15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA15 often in real-time on the comparison pages.
What if I can't find stock of TA15?
You can fill out our help required form which you can use to request a quote for TA15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.