Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Forward Voltage | 2.2V |
Luminous Intensity | 19mcd |
Display Dots x Lines | 5 x 7 |
Display Size | 22.9mm x 39mm |
Peak Wavelength | 565nm |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 8mm |
External Length / Height | 39.2mm |
External Width | 22.9mm |
LED Display Type | Dot Matrix / Graphic |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Voltage Rating | 2.2V |
LED DISPLAY, DOT MATRIX | Farnell |
Led Display, Dot Matrix | Newark Electronics |
LED Displays & Accessories GREEN DIFFUSED 5X7 DOT MATRIX | Sager |
Where can I find additional details, specifications and documents for a TA12-11GWA?
Additional datasheets, footprints and schematics for TA12-11GWA are listed on our Part Details page. You can also find images and similar parts to TA12-11GWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA12-11GWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA12-11GWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA12-11GWA fall under?
The TA12-11GWA is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to TA12-11GWA when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA12-11GWA you can contact the distributor directly for product support, shipping queries etc.
Is the TA12-11GWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA12-11GWA have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for TA12-11GWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA12-11GWA often in real-time on the comparison pages.
What if I can't find stock of TA12-11GWA?
You can fill out our help required form which you can use to request a quote for TA12-11GWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.