Status: | Unknown |
---|---|
Series: | TA11 Series |
RoHS: | Unknown |
Product Range | TA11 Series |
---|---|
Timer Functions | Multifunction |
No. of Timing Ranges | 16Ranges |
Time Min | 0.05s |
Time Max | 60h |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240VAC |
Current Rating Nom | 5A |
Connection / Termination | Screw Terminals |
Panel Cutout Height | 45mm |
Panel Cutout Width | 45mm |
SVHC | No SVHC (07-Jul-2017) |
Adjustment Type | Rotary |
Coil Voltage VAC Nom | 24V |
Coil Voltage VDC Nom | 24V |
Contact Configuration | DPDT |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 250V |
Delay Time Range | 0.05s to 60h |
External Depth | 67.3mm |
External Length / Height | 48mm |
External Width | 48mm |
No. of Pins | 11Pins |
Nom Input Voltage | 24V |
Operating Time Range | 0.05Sec to 60Hrs |
Relay Mounting | Quick Connect |
Reset Time | 0.1s |
Supply Voltage V AC | 24V |
Supply Voltage V DC | 24V |
Where can I find additional details, specifications and documents for a TA11-A 24AC/DC?
Additional datasheets, footprints and schematics for TA11-A 24AC/DC are listed on our Part Details page. You can also find images and similar parts to TA11-A 24AC/DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA11-A 24AC/DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA11-A 24AC/DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA11-A 24AC/DC fall under?
The TA11-A 24AC/DC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to TA11-A 24AC/DC when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA11-A 24AC/DC you can contact the distributor directly for product support, shipping queries etc.
Is the TA11-A 24AC/DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA11-A 24AC/DC have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TA11-A 24AC/DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA11-A 24AC/DC often in real-time on the comparison pages.
What if I can't find stock of TA11-A 24AC/DC?
You can fill out our help required form which you can use to request a quote for TA11-A 24AC/DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.