Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 60A |
Current Range Min | 10mA |
For Use With | Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
CURRENT PROBE, CLAMP, 60A, OSCILLOSCOPE | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
A0 Series Cover/Bulk |Eaton Bussmann TA0-18 | Newark Electronics |
Snap-On Cover for 18-Position Single Row Terminal Blocks Bulk | Avnet America |
A0 SERIES COVER | Eaton Electronics TA0-18 | RS Americas |
Terminal Block Tools & Accessories A0 SERIES COVER | Sager |
Where can I find additional details, specifications and documents for a TA018?
Additional datasheets, footprints and schematics for TA018 are listed on our Part Details page. You can also find images and similar parts to TA018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA018 fall under?
The TA018 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to TA018 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA018 you can contact the distributor directly for product support, shipping queries etc.
Is the TA018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA018 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for TA018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA018 often in real-time on the comparison pages.
What if I can't find stock of TA018?
You can fill out our help required form which you can use to request a quote for TA018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.