Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.22
|
-
|
Buy Now |
Operating Force | 160gf |
---|---|
Contact Voltage DC Nom | 12V |
Contact Current Max | 50mA |
Switch Terminals | Through Hole |
Actuation Type | Top |
Contact Configuration | SPST |
Features | Round Actuator |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TA-10430-00?
Additional datasheets, footprints and schematics for TA-10430-00 are listed on our Part Details page. You can also find images and similar parts to TA-10430-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA-10430-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA-10430-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA-10430-00 fall under?
The TA-10430-00 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to TA-10430-00 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA-10430-00 you can contact the distributor directly for product support, shipping queries etc.
Is the TA-10430-00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TA-10430-00 have stock available?
Authorised distributors including element14 have stock available or on a lead time for TA-10430-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA-10430-00 often in real-time on the comparison pages.
What if I can't find stock of TA-10430-00?
You can fill out our help required form which you can use to request a quote for TA-10430-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.