Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.78
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.21
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$38.92
|
-
|
Buy Now | |
Avnet America
from US$33.98
|
-
|
Buy Now | |
RS Americas
from US$41.94
|
-
|
Buy Now | |
element14
from US$41.85
|
-
|
Buy Now | |
Farnell
from US$37.54
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | TA Series crimp tool handle and die set |
---|---|
Crimp Locator Applications | C16-3 & C146 Rectangular Power Connectors |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Crimp Capacity AWG Max | 16AWG |
Crimp Capacity AWG Min | 20AWG |
Terminal locator | Transfer Multisort Elektronik |
Locator for 20-16awg contacts(TA-0000) | RS |
Contact Locator, Ta Series Crimp Tool | Newark Electronics |
Hand Crimping Tools | Avnet America |
Tool Component, Contact Locator For 20-16Awg Contacts, W/Ta-0000-163 Die Set | Amphenol Tuchel Industrial TA 0002 146 0001 | RS Americas |
LOCATOR, TA, 16-20AWG | element14 |
KONTAKTAUFNAHME ZU TA-0000-163 | Boersig |
Where can I find additional details, specifications and documents for a TA 0002 146 0001?
Additional datasheets, footprints and schematics for TA 0002 146 0001 are listed on our Part Details page. You can also find images and similar parts to TA 0002 146 0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TA 0002 146 0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TA 0002 146 0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TA 0002 146 0001 fall under?
The TA 0002 146 0001 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to TA 0002 146 0001 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TA 0002 146 0001 you can contact the distributor directly for product support, shipping queries etc.
Is the TA 0002 146 0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TA 0002 146 0001 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TA 0002 146 0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TA 0002 146 0001 often in real-time on the comparison pages.
What if I can't find stock of TA 0002 146 0001?
You can fill out our help required form which you can use to request a quote for TA 0002 146 0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.