Status: | Unknown |
---|---|
Series: | T9G Series |
RoHS: | Unknown |
Prices starting from US$2.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.84
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.15
|
1,371
in stock
|
Buy Now | |
Chip One Stop
from US$3.19
|
1,371
in stock
|
Buy Now | |
TE Store
from US$6.62
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$4.66
|
-
|
Buy Now | |
Avnet America
from US$2.75
|
-
|
Buy Now | |
element14
from US$4.57
|
-
|
Buy Now |
Contact Configuration | SPST-NC |
---|---|
Coil Voltage | 110VDC |
Contact Current | 20A |
Product Range | T9G Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 13.444kohm |
Approvals & Standards | IEC UL VDE |
SVHC | No SVHC (15-Jan-2018) |
Industrial Relays T9GV2L14-110 | Rapid Electronics |
T9GV2L14-110 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 900 mW Coil Resistance: 13444 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 900 mW 13444 Ω | PCB Power Relay: 30 Amp & Monostable Dc | Part Number: T9GV2L14-110 | Internal Number: 1558662-9 | TE Connectivity | TE Store |
Relay, Spst-Nc, 480Vac, 20A, Th | Newark Electronics |
Power Relay SPST-NC 110VDC 20A Non Latching PC Pin | Avnet America |
Where can I find additional details, specifications and documents for a T9GV2L14-110?
Additional datasheets, footprints and schematics for T9GV2L14-110 are listed on our Part Details page. You can also find images and similar parts to T9GV2L14-110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9GV2L14-110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9GV2L14-110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9GV2L14-110 fall under?
The T9GV2L14-110 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to T9GV2L14-110 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9GV2L14-110 you can contact the distributor directly for product support, shipping queries etc.
Is the T9GV2L14-110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9GV2L14-110 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for T9GV2L14-110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9GV2L14-110 often in real-time on the comparison pages.
What if I can't find stock of T9GV2L14-110?
You can fill out our help required form which you can use to request a quote for T9GV2L14-110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.