Status: | Unknown |
---|---|
Series: | T9G Series |
RoHS: | Unknown |
Contact Configuration | SPST-NC |
---|---|
Coil Voltage | 12VDC |
Contact Current | 20A |
Product Range | T9G Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 160ohm |
Approvals & Standards | IEC UL VDE |
SVHC | No SVHC (15-Jan-2018) |
T9GS2L14-12 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 900 mW Coil Resistance: 160 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 900 mW 160 Ω | PCB Power Relay: 30 Amp & Monostable Dc | Part Number: T9GS2L14-12 | Internal Number: 1558667-3 | TE Connectivity | TE Store |
Power Relay, Spst-Nc, 20A, 250Vac, Tht | Newark Electronics |
POWER RELAY, SPST-NC, 20A, 250VAC, THT | Farnell |
Where can I find additional details, specifications and documents for a T9GS2L14-12?
Additional datasheets, footprints and schematics for T9GS2L14-12 are listed on our Part Details page. You can also find images and similar parts to T9GS2L14-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9GS2L14-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9GS2L14-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9GS2L14-12 fall under?
The T9GS2L14-12 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to T9GS2L14-12 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9GS2L14-12 you can contact the distributor directly for product support, shipping queries etc.
Is the T9GS2L14-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9GS2L14-12 have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell and element14 have stock available or on a lead time for T9GS2L14-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9GS2L14-12 often in real-time on the comparison pages.
What if I can't find stock of T9GS2L14-12?
You can fill out our help required form which you can use to request a quote for T9GS2L14-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.