Status: | Unknown |
---|---|
Series: | T9G Series |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.96
|
796
in stock
|
Buy Now | |
Rapid Electronics
from US$2.68
|
75,825
in stock
|
Buy Now | |
Chip One Stop
from US$2.51
|
75,825
in stock
|
Buy Now | |
TTI Europe
from US$1.98
|
2,100
in stock
|
Buy Now | |
Newark Electronics
from US$2.94
|
796
in stock
|
Buy Now | |
TE Store
from US$6.38
|
762
in stock
|
Buy Now | |
Avnet America
from US$2.32
|
-
|
Buy Now | |
element14
from US$2.61
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 30A |
Product Range | T9G Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Quick Connect Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 640ohm |
Approvals & Standards | IEC UL VDE |
SVHC | No SVHC (15-Jan-2018) |
Industrial Relays T9GS1L24-24 RELAY T9G | Rapid Electronics |
POWER RELAY SPST 30A 24VDC | TTI Europe |
Power Relay, Spst-No, 30A, 250Vac, Panel | Newark Electronics |
POWER RELAY, SPST-NO, 30A, 250VAC, PANEL | Farnell |
T9GS1L24-24 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 900 mW Coil Resistance: 640 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 900 mW 640 Ω | PCB Power Relay: 30 Amp & Monostable Dc | Part Number: T9GS1L24-24 | Internal Number: 1558676-7 | TE Connectivity | TE Store |
Power Relay SPST-NO 250VAC 24VDC PC Pins/Quick Connect Through Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a T9GS1L24-24?
Additional datasheets, footprints and schematics for T9GS1L24-24 are listed on our Part Details page. You can also find images and similar parts to T9GS1L24-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9GS1L24-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9GS1L24-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9GS1L24-24 fall under?
The T9GS1L24-24 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to T9GS1L24-24 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9GS1L24-24 you can contact the distributor directly for product support, shipping queries etc.
Is the T9GS1L24-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9GS1L24-24 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Newark Electronics and Farnell have stock available or on a lead time for T9GS1L24-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9GS1L24-24 often in real-time on the comparison pages.
What if I can't find stock of T9GS1L24-24?
You can fill out our help required form which you can use to request a quote for T9GS1L24-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.