Status: | Unknown |
---|---|
Series: | T9 Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | T9 Series |
Contact Current Max | 20A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 115V |
Switch Terminals | Screw |
Contact Voltage DC Nom | 28V |
SVHC | No SVHC (20-Jun-2016) |
Actuation Type | Lever |
Approval Bodies | MIL Spec |
Bush Thread Length | 0.47" |
Contact Current @ Contact Voltage AC Max | 15A |
Contact Current @ Contact Voltage AC Min | 10A |
Contact Current @ Contact Voltage DC Max | 20A |
Contact Current @ Contact Voltage DC Min | 15A |
Contact Current AC Max | 15A |
Contact Current DC Max | 20A |
Contact Plating | Silver Plated Contacts |
Contact Voltage AC Max | 115VAC |
Contact Voltage DC Max | 28VDC |
External Depth | 1.27" |
External Length / Height | 1.18" |
External Width | 0.635" |
IP / NEMA Rating | IP68 |
Lever Length | 0.69" |
No. of Electrical Operations | 20000 |
No. of Mechanical Operations | 40000 |
No. of Positions | 2Ways |
Operating Temperature Max | 71°C |
Operating Temperature Min | -65°C |
Toggle switch IP68, SPDT ON-ON | RS |
SWITCH, TOGGLE, IP68, SPDT, ON-ON | element14 |
Where can I find additional details, specifications and documents for a T9-CS1-23?
Additional datasheets, footprints and schematics for T9-CS1-23 are listed on our Part Details page. You can also find images and similar parts to T9-CS1-23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9-CS1-23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9-CS1-23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9-CS1-23 fall under?
The T9-CS1-23 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to T9-CS1-23 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9-CS1-23 you can contact the distributor directly for product support, shipping queries etc.
Is the T9-CS1-23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9-CS1-23 have stock available?
Authorised distributors including RS, element14, Sager and Farnell have stock available or on a lead time for T9-CS1-23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9-CS1-23 often in real-time on the comparison pages.
What if I can't find stock of T9-CS1-23?
You can fill out our help required form which you can use to request a quote for T9-CS1-23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.