Status: | Unknown |
---|---|
Series: | T9A Series |
RoHS: | Unknown |
Prices starting from US$2.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.48
|
630
in stock
|
Buy Now | |
TE Store
from US$8.05
|
3,610
in stock
|
Buy Now | |
Heilind Electronics
from US$4.14
|
2,887
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.14
|
962
in stock
|
Buy Now | |
Rapid Electronics
from US$3.97
|
631
in stock
|
Buy Now | |
Newark Electronics
from US$4.23
|
630
in stock
|
Buy Now | |
RS Americas
from US$2.89
|
487
in stock
|
Buy Now | |
Avnet America
from US$4.13
|
-
|
Buy Now | |
TTI Europe
from US$3.02
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 48VDC |
Contact Current | 30A |
Product Range | T9A Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 28VDC |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 2.304kohm |
Approvals & Standards | CSA UL |
SVHC | Cadmium oxide (27-Jun-2018) |
Coil Current | 21mA |
Coil Voltage VDC Nom | 48V |
Contact Current AC Max | 30A |
Contact Current Max | 30A |
Contact Voltage AC Max | 240V |
Contact Voltage AC Nom | 240V |
External Depth | 27.4mm |
External Height | 27.9mm |
External Length / Height | 27.9mm |
External Width | 32.5mm |
Nom Operating Power | 1W |
Relay Type | Power - General Purpose |
T9AS1D12-48 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1000 mW Coil Resistance: 2304 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 1000 mW 2304 Ω | PCB Power Relay: 30 Amp & Monostable Dc | Part Number: T9AS1D12-48 | Internal Number: 1-1393210-9 | TE Connectivity | TE Store |
POWER RELAYS, STANDARD T9AS1D12-48 | Heilind Electronics |
General Purpose Relays SPST-NO PC MNT 48VDC 250 | Rapid Electronics |
Relay, Spst-No, 240Vac, 28Vdc, 30A | Newark Electronics |
RELAY, SPST-NO, 240VAC, 28VDC, 30A | Farnell |
SPST-NO PCB Mount Relay PC Pin, 48V DC, T9A Series | TE Connectivity T9AS1D12-48 | RS Americas |
Electromechanical Relay SPST-NO 30A 48VDC 2.304KOhm Through Hole | Avnet America |
POWER RELAY 48V 30A 1NO THT | TTI Europe |
TYCO P&B LOW COST PC BOARD REL | Relay Specialties |
Where can I find additional details, specifications and documents for a T9AS1D12-48?
Additional datasheets, footprints and schematics for T9AS1D12-48 are listed on our Part Details page. You can also find images and similar parts to T9AS1D12-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9AS1D12-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9AS1D12-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9AS1D12-48 fall under?
The T9AS1D12-48 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T9AS1D12-48 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9AS1D12-48 you can contact the distributor directly for product support, shipping queries etc.
Is the T9AS1D12-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9AS1D12-48 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Rapid Electronics and Newark Electronics have stock available or on a lead time for T9AS1D12-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9AS1D12-48 often in real-time on the comparison pages.
What if I can't find stock of T9AS1D12-48?
You can fill out our help required form which you can use to request a quote for T9AS1D12-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.