Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.49
|
No stock
|
Buy Now |
Sensor Output | Digital |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | - |
Sensor Terminals | Cable with Connector |
Sensitivity | - |
Response Time | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 80°C |
Sensing Accuracy | 2% |
Humidity Range | 0% to 100% Relative Humidity |
Capacitance | 100pF |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a T9600-D?
Additional datasheets, footprints and schematics for T9600-D are listed on our Part Details page. You can also find images and similar parts to T9600-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9600-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9600-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9600-D fall under?
The T9600-D is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T9600-D when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9600-D you can contact the distributor directly for product support, shipping queries etc.
Is the T9600-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9600-D have stock available?
Authorised distributors including Farnell have stock available or on a lead time for T9600-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9600-D often in real-time on the comparison pages.
What if I can't find stock of T9600-D?
You can fill out our help required form which you can use to request a quote for T9600-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.