Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | FM |
---|---|
Data Rate Max | 57Kbps |
Frequency | 434.225MHz |
Sensitivity dBm | -121dBm |
Supply Voltage Min | - |
Supply Voltage Max | - |
Supply Current | - |
RF Transmitter Applications | General Purpose Remote Control Telemetry Systems Wireless Networking & Security Systems |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Frequency Range | 434.225MHz |
Modulation Type | FM |
RF Module,T9,434.225MHz,SIL,FM NB,1Km | RS |
Rf Module, Narrow Band, Sil, 1Km | Newark Electronics |
RF MODULE, NARROW BAND, SIL, 1KM | element14 |
Where can I find additional details, specifications and documents for a T9-434-225?
Additional datasheets, footprints and schematics for T9-434-225 are listed on our Part Details page. You can also find images and similar parts to T9-434-225 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9-434-225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9-434-225 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9-434-225 fall under?
The T9-434-225 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to T9-434-225 when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9-434-225 you can contact the distributor directly for product support, shipping queries etc.
Is the T9-434-225 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9-434-225 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for T9-434-225.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9-434-225 often in real-time on the comparison pages.
What if I can't find stock of T9-434-225?
You can fill out our help required form which you can use to request a quote for T9-434-225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.