Status: | Unknown |
---|---|
Series: | T93YA Series |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
1,489
in stock
|
Buy Now | |
Rutronik
from US$0.71
|
3,650
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
2,082
in stock
|
Buy Now | |
element14
from US$1.14
|
2,082
in stock
|
Buy Now | |
Farnell
from US$1.08
|
2,082
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
892
in stock
|
Buy Now | |
TTI Europe
from US$0.90
|
850
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
150
in stock
|
Buy Now | |
RS Americas
from US$1.41
|
141
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 5kohm |
---|---|
No. of Turns | 23Turns |
Potentiometer Mounting | Through Hole |
Product Range | T93YA Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
T93YA 5K 10% LIN 0,5W | Rutronik |
Trimmer, Pot, 5K, 23Turn, Thd | Newark Electronics |
TRIMMER, POT, 5K, 23TURN, THD | element14 |
T93YA Square Multi-Turrn Trimmer 5K | RS |
Potentiometer: mounting | Transfer Multisort Elektronik |
5K OHM 10% 3/8 MULTITURN | TTI Europe |
TRIMMER, CERMET, 5.0K OHM, 21 TURN, 1/2W | Spectrol / Sfernice / Vishay T93YA502KT20 | RS Americas |
T93 Series 5 kOhm â–’10 % Through Hole Multi-Turn Trimmer Potentiometer | Future Electronics |
Resistor Trimmer, Cermet, 5 kOhm, ± 10%, 500 mW, 23 Turn, Multi Turn, Through Hole | Avnet America |
Resistor Trimmer, Cermet, 5 kOhm, � 10%, 500 mW, 23 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a T93YA502KT20?
Additional datasheets, footprints and schematics for T93YA502KT20 are listed on our Part Details page. You can also find images and similar parts to T93YA502KT20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T93YA502KT20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T93YA502KT20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T93YA502KT20 fall under?
The T93YA502KT20 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to T93YA502KT20 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T93YA502KT20 you can contact the distributor directly for product support, shipping queries etc.
Is the T93YA502KT20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T93YA502KT20 have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for T93YA502KT20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T93YA502KT20 often in real-time on the comparison pages.
What if I can't find stock of T93YA502KT20?
You can fill out our help required form which you can use to request a quote for T93YA502KT20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.