Status: | Unknown |
---|---|
Series: | T92 Series |
RoHS: | Unknown |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 20A |
Product Range | T92 Series |
Relay Mounting | Socket |
Coil Type | DC |
Contact Voltage VAC | 400VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | - |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (07-Jul-2017) |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 30A |
Relay Type | Power |
General Purpose Relays | Rapid Electronics |
T92-4012 |Potter&brumfield Te Connectivity T92-4012 | Newark Electronics |
General Purpose Relay, T92 Series, Power, DPST-NO, 12 VDC, 20 A | Avnet America |
Where can I find additional details, specifications and documents for a T92-4012?
Additional datasheets, footprints and schematics for T92-4012 are listed on our Part Details page. You can also find images and similar parts to T92-4012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T92-4012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T92-4012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T92-4012 fall under?
The T92-4012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T92-4012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T92-4012 you can contact the distributor directly for product support, shipping queries etc.
Is the T92-4012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T92-4012 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for T92-4012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T92-4012 often in real-time on the comparison pages.
What if I can't find stock of T92-4012?
You can fill out our help required form which you can use to request a quote for T92-4012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.