Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | (On)-Off-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 20A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 115V |
Switch Terminals | Screw |
Contact Voltage DC Nom | 28V |
Actuation Type | Lever |
SWITCH, DOUBLE POLE. MOM ON-OFF-ON | Farnell |
Where can I find additional details, specifications and documents for a T9-CS2-31?
Additional datasheets, footprints and schematics for T9-CS2-31 are listed on our Part Details page. You can also find images and similar parts to T9-CS2-31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9-CS2-31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9-CS2-31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9-CS2-31 fall under?
The T9-CS2-31 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to T9-CS2-31 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9-CS2-31 you can contact the distributor directly for product support, shipping queries etc.
Is the T9-CS2-31 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9-CS2-31 have stock available?
Authorised distributors including Sager and Farnell have stock available or on a lead time for T9-CS2-31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9-CS2-31 often in real-time on the comparison pages.
What if I can't find stock of T9-CS2-31?
You can fill out our help required form which you can use to request a quote for T9-CS2-31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.