Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | Off-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 20A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 115V |
Switch Terminals | Screw |
Contact Voltage DC Nom | 28V |
Actuation Type | Lever |
SWITCH, SINGLE POLE. OFF-NONE-ON | Farnell |
Where can I find additional details, specifications and documents for a T9-CS1-22D?
Additional datasheets, footprints and schematics for T9-CS1-22D are listed on our Part Details page. You can also find images and similar parts to T9-CS1-22D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9-CS1-22D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9-CS1-22D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9-CS1-22D fall under?
The T9-CS1-22D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to T9-CS1-22D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9-CS1-22D you can contact the distributor directly for product support, shipping queries etc.
Is the T9-CS1-22D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9-CS1-22D have stock available?
Authorised distributors including Sager and Farnell have stock available or on a lead time for T9-CS1-22D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9-CS1-22D often in real-time on the comparison pages.
What if I can't find stock of T9-CS1-22D?
You can fill out our help required form which you can use to request a quote for T9-CS1-22D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.