Status: | Unknown |
---|---|
Series: | VS-T85HFL Series |
RoHS: | Unknown |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 85A |
Forward Voltage VF Max | 1.55V |
Diode Module Configuration | Single |
Product Range | VS-T85HFL Series |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a T85HFL60S02.?
Additional datasheets, footprints and schematics for T85HFL60S02. are listed on our Part Details page. You can also find images and similar parts to T85HFL60S02. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T85HFL60S02. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T85HFL60S02. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T85HFL60S02. fall under?
The T85HFL60S02. is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to T85HFL60S02. when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T85HFL60S02. you can contact the distributor directly for product support, shipping queries etc.
Is the T85HFL60S02. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T85HFL60S02. have stock available?
There is no stock from authorised distributors for T85HFL60S02..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T85HFL60S02. often in real-time on the comparison pages.
What if I can't find stock of T85HFL60S02.?
You can fill out our help required form which you can use to request a quote for T85HFL60S02. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.