Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
1,829
in stock
|
Buy Now | |
element14
from US$0.59
|
1,829
in stock
|
Buy Now | |
Farnell
from US$0.65
|
1,829
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
484
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
2,100
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
On State RMS Current IT(rms) | 8A |
Triac Case Style | TO-220AB |
Gate Trigger Current Max (QI) Igt | 35mA |
Gate Trigger Voltage Max Vgt | 1.3V |
Peak Gate Power | 1W |
Triac, 8A, 800V, To-220Ab-3 | Newark Electronics |
TRIAC, 8A, 800V, TO-220AB-3 | element14 |
Triac | Transfer Multisort Elektronik |
Thyristor TRIAC 800V 40mA 3-Pin TO-220AB Tube | EBV Elektronik |
Thyristor triac snubberless 8A 800V | RS |
T8T Series 800 VDRM 8A Snubberless Logic Level and Standard TRIAC û T0-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a T835T-8T?
Additional datasheets, footprints and schematics for T835T-8T are listed on our Part Details page. You can also find images and similar parts to T835T-8T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T835T-8T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T835T-8T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T835T-8T fall under?
The T835T-8T is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to T835T-8T when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T835T-8T you can contact the distributor directly for product support, shipping queries etc.
Is the T835T-8T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T835T-8T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for T835T-8T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T835T-8T often in real-time on the comparison pages.
What if I can't find stock of T835T-8T?
You can fill out our help required form which you can use to request a quote for T835T-8T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.