Status: | Active |
---|---|
Series: | T835 |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
2,692
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
15,000
in stock
|
Buy Now | |
element14
from US$0.65
|
2,692
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
78
in stock
|
Buy Now | |
Avnet Silica
-
|
11,100
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Schukat Electronic
from US$0.46
|
-
|
Buy Now |
On-state rms current, IT(RMS) 8 A |
Repetitive peak off-state voltage, VDRM / VRRM 600 V to 800 V |
Triggering gate current, IGT 5 to 50 mA |
Product Specifications |
---|
DS2114 Snubberless™, logic level and standard 8 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
T835 Series 600 Vdrm 8 A Snubberless Triac AC Switch Surface Mount - TO-252 | Future Electronics |
TRIAC, 8A, 600V, TO-252-3 | element14 |
Triac | Transfer Multisort Elektronik |
Thyristor TRIAC 600V 84A 3-Pin(2+Tab) DPAK Tube | Avnet Silica |
Triac, 8A, 600V, To-252-3 | Newark Electronics |
SMD-Triac 8A 600V 35mA DPAK | Schukat Electronic |
Where can I find additional details, specifications and documents for a T835-600B?
Additional datasheets, footprints and schematics for T835-600B are listed on our Part Details page. You can also find images and similar parts to T835-600B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T835-600B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T835-600B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T835-600B fall under?
The T835-600B is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T835-600B when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T835-600B you can contact the distributor directly for product support, shipping queries etc.
Is the T835-600B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T835-600B have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for T835-600B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T835-600B often in real-time on the comparison pages.
What if I can't find stock of T835-600B?
You can fill out our help required form which you can use to request a quote for T835-600B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.