Status: | Active |
---|---|
Series: | T835 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
1,042
in stock
|
Buy Now | |
element14
from US$0.76
|
1,042
in stock
|
Buy Now | |
Farnell
from US$0.72
|
1,042
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
324
in stock
|
Buy Now | |
Schukat Electronic
from US$0.45
|
100
in stock
|
Buy Now | |
Avnet Silica
-
|
33,750
in stock
|
Buy Now | |
EBV Elektronik
-
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now |
On-state rms current, IT(RMS) 8 A |
Repetitive peak off-state voltage, VDRM / VRRM 600 V to 800 V |
Triggering gate current, IGT 5 to 50 mA |
Product Specifications |
---|
DS2114 Snubberless™, logic level and standard 8 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac, 600 V, 35 Ma, 8 A, 80 A, 35 Ma, 1.3 V Rohs Compliant: Yes |Stmicroelectronics T835-600G | Newark Electronics |
Triac, 8A 600V D2-PAK | element14 |
TRIAC, 8A, 600V, D2PAK | Farnell |
Triac | Transfer Multisort Elektronik |
SMD Triac 8A 600V 35mA D²Pak | Schukat Electronic |
Thyristor TRIAC 600V 84A 3-Pin(2+Tab) D2PAK Tube | Avnet Silica |
Snubberless triac,T835-600G 8A 600V | RS |
T835 Series 600 Vdrm 8 A Surface Mount Snubberless Logic/Standard Triac - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a T835-600G?
Additional datasheets, footprints and schematics for T835-600G are listed on our Part Details page. You can also find images and similar parts to T835-600G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T835-600G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T835-600G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T835-600G fall under?
The T835-600G is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T835-600G when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T835-600G you can contact the distributor directly for product support, shipping queries etc.
Is the T835-600G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T835-600G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for T835-600G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T835-600G often in real-time on the comparison pages.
What if I can't find stock of T835-600G?
You can fill out our help required form which you can use to request a quote for T835-600G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.