Status: | Unknown |
---|---|
Series: | T8000 Series |
RoHS: | Compliant |
Switch Operation | On-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | T8000 Series |
Contact Current Max | 1A |
Contact Voltage AC Nom | 125V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a T8202?
Additional datasheets, footprints and schematics for T8202 are listed on our Part Details page. You can also find images and similar parts to T8202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T8202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T8202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T8202 fall under?
The T8202 is listed under Switches & Relays > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to T8202 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T8202 you can contact the distributor directly for product support, shipping queries etc.
Is the T8202 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T8202 have stock available?
Authorised distributors including Sager and Newark Electronics have stock available or on a lead time for T8202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T8202 often in real-time on the comparison pages.
What if I can't find stock of T8202?
You can fill out our help required form which you can use to request a quote for T8202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.