Status: | Unknown |
---|---|
Series: | T8000 Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | T8000 Series |
Contact Current Max | 1A |
Switch Mounting | - |
Contact Voltage AC Nom | 125V |
Status: | Unknown |
---|---|
Series: | T8000 Series |
RoHS: | Compliant |
Switch Operation | On-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | T8000 Series |
Contact Current Max | 1A |
Contact Voltage AC Nom | 125V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a T8201?
Additional datasheets, footprints and schematics for T8201 are listed on our Part Details page. You can also find images and similar parts to T8201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T8201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T8201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T8201 fall under?
The T8201 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to T8201 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T8201 you can contact the distributor directly for product support, shipping queries etc.
Is the T8201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T8201 have stock available?
Authorised distributors including Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for T8201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T8201 often in real-time on the comparison pages.
What if I can't find stock of T8201?
You can fill out our help required form which you can use to request a quote for T8201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.