T8200-E Sensors & Transducers by General Electric

SENSOR CO2 TEMP 2000PPM 18V TO 30V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$36.37

Distributor Stock
Logo for Farnell
Farnell
from US$344.29
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$265.85
-
Buy Now
Logo for RS Americas
RS Americas
from US$36.37
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Gas Type Carbon Dioxide
Particle Count Max 2000ppm
Accuracy % -
Sampling Method Diffusion
Product Range -
SVHC No SVHC (15-Jan-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T8200-E?

Additional datasheets, footprints and schematics for T8200-E are listed on our Part Details page. You can also find images and similar parts to T8200-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T8200-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T8200-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T8200-E fall under?

The T8200-E is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to T8200-E when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T8200-E you can contact the distributor directly for product support, shipping queries etc.

Is the T8200-E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T8200-E have stock available?

Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for T8200-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T8200-E often in real-time on the comparison pages.

What if I can't find stock of T8200-E?

You can fill out our help required form which you can use to request a quote for T8200-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay