T81H5D312-24 Switches, Relays & Solenoids by TE Connectivity

RELAY SIGNAL SPDT 120VAC 24VDC 1A

Status: Unknown
Series: T81 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.29

Distributor Stock
Logo for Newark
Newark
from US$2.29
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.15
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Coil Voltage 24VDC
Contact Configuration SPDT
Contact Current 1A
Product Range T81 Series
Relay Mounting Through Hole
Coil Type -
Relay Terminals Solder
Contact Voltage VAC 120V

Alternative Descriptions

Relay, Signal, Spdt, 120Vac, 24Vdc, 1A | Newark Electronics
Relay, 24 VDC, Sensitive, PCB, PC Board, 1 Form C, SPDT, 1 C/O, Through Hole | TE Connectivity T81H5D312-24 | RS Americas
Electromechanical Relay SPDT 2A 24VDC 2.8KOhm Through Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T81H5D312-24?

Additional datasheets, footprints and schematics for T81H5D312-24 are listed on our Part Details page. You can also find images and similar parts to T81H5D312-24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T81H5D312-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T81H5D312-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T81H5D312-24 fall under?

The T81H5D312-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to T81H5D312-24 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T81H5D312-24 you can contact the distributor directly for product support, shipping queries etc.

Is the T81H5D312-24 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T81H5D312-24 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for T81H5D312-24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T81H5D312-24 often in real-time on the comparison pages.

What if I can't find stock of T81H5D312-24?

You can fill out our help required form which you can use to request a quote for T81H5D312-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay